Samtec Inc. Header, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec EJH-125-01-F-D-RA

Description
HEADER, 2.54MM, RIGHT ANGLE, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, RIGHT ANGLE, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec - 91P6935 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec
91P6935
Header, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec 91P6935
HEADER, 2.54MM, RIGHT ANGLE, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

HEADER, 2.54MM, RIGHT ANGLE, 2X25 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P6935
Product Name Header, 2.54Mm, Right Angle, 2X25 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PCB Headers - 1730986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details