The Header, 2.54mm, SMD, 2X20 Position (part number 91P6904) from Samtec features a shrouded IDC ejector design suitable for surface mount applications. It has a pitch spacing of 2.54mm and consists of 40 contacts arranged in 2 rows. The insulator material is available in black or natural LCP, while the terminal material is phosphor bronze with options for tin or gold plating over nickel. This product operates within a temperature range of -55°C to +125°C and is RoHS compliant. It is designed to mate with specific connectors in the EJH series, ensuring compatibility in various applications. The header is also lead-free solderable and offers SMT lead coplanarity of 0.10mm maximum.
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91P6904 |
| Product Name | Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec |
| Connector Type | Wire to Board Connector |