Samtec Inc. Header, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec EJH-117-01-F-D-RA

Description
HEADER, 2.54MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec - 83T8082 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec
83T8082
Header, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec 83T8082
HEADER, 2.54MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

HEADER, 2.54MM, RIGHT ANGLE, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8082
Product Name Header, 2.54Mm, Right Angle, 2X17 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details