Samtec Inc. Header, 2.54Mm, 2X13 Position; Connector Systems Samtec EJH-113-01-S-D-TH

Description
HEADER, 2.54MM, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, 2X13 Position; Connector Systems Samtec - 91P6802 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, 2X13 Position; Connector Systems Samtec
91P6802
Header, 2.54Mm, 2X13 Position; Connector Systems Samtec 91P6802
HEADER, 2.54MM, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:EJH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P6802
Product Name Header, 2.54Mm, 2X13 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Terminal Blocks - 39.1219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details