Samtec Inc. Header, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec EJH-113-01-S-D-RA

Description
HEADER, 2.54MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec - 46P3483 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec
46P3483
Header, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec 46P3483
HEADER, 2.54MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

HEADER, 2.54MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46P3483
Product Name Header, 2.54Mm, Right Angle, 2X13 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers