Samtec Inc. Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec EJH-110-01-S-D-RA

Description
HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec - 19P0143 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec
19P0143
Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec 19P0143
HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P0143
Product Name Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 147096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details