Samtec Inc. Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec EJH-110-01-F-D-RA

Description
HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Right Angle, 2X10 Position (part number 91P6634) from Samtec features a pitch spacing of 2.54mm and consists of 20 contacts arranged in 2 rows. It is designed for wire-to-board applications and offers both surface mount and through-hole termination options. The insulator material is available in black or natural LCP, while the terminal material is phosphor bronze with plating options of either tin or gold over nickel. This product operates within a temperature range of -55°C to +125°C and is RoHS compliant. The header is polarized and includes an ejector mechanism for secure mating. It is compatible with specific mating connectors, including the IDSD and HCSD series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Right Angle, 2X10 Position (part number 91P6634) from Samtec features a pitch spacing of 2.54mm and consists of 20 contacts arranged in 2 rows. It is designed for wire-to-board applications and offers both surface mount and through-hole termination options. The insulator material is available in black or natural LCP, while the terminal material is phosphor bronze with plating options of either tin or gold over nickel. This product operates within a temperature range of -55°C to +125°C and is RoHS compliant. The header is polarized and includes an ejector mechanism for secure mating. It is compatible with specific mating connectors, including the IDSD and HCSD series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec - 91P6634 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec
91P6634
Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec 91P6634
HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

HEADER, 2.54MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EJH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P6634
Product Name Header, 2.54Mm, Right Angle, 2X10 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
6+4 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4C10605F8-02-PF5-02-PF5 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details