The 2.00 mm Shrouded IDC Ejector Header, part number 91P6307, is designed for use in applications requiring reliable connections with a compact form factor. It features a pitch of 2.00 mm and is compatible with TCSD and TCMD connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for tin or gold plating over nickel. This header operates within a temperature range of -55 °C to +125 °C and is lead-free solderable, making it suitable for modern manufacturing processes. The SMT lead coplanarity is specified at a maximum of 0.13 mm. The product is available in various pin configurations, accommodating different design needs. Additionally, it can be supplied on tape and reel for automated assembly. Engineers should consider this product for its durability, compatibility with standard connectors, and ease of integration into automated systems.
2.00 mm Shrouded IDC Ejector Header / Tape & Reel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 91P6307 |
| Product Name | 2.00 Mm Shrouded Idc Ejector Header / Tape & Reel Samtec |