2.00 mm Shrouded Variable Stack Height T
Manufacturer: Samtec Inc.
Win Source Part Number: 773704-EHT-113-01-L-
Series: EHT
Packaging: Reel package
Number of Positions: 26
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Family Name: EHT
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.370" (9.40mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): EHT-113-01-F-D-SM; EHT-113-01-L-D-SM;
Introduction Date: November 24, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
CONN HEADER SMD 26POS 2MM Product overview: EHT-113-01-L-D-SM-TR
2.00 mm Shrouded IDC Ejector Header / Tape & Reel
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EHT-113-01-L-D-SM-TR | 773704-EHT-113-01-L-D-SM-TR | 314-EHT-113-01-L-D-SM-TR | 94AH7842 |
| Product Name | Terminals | Rectangular Connectors - EHT-113-01-L-D-SM-TR | SMD Electronic Connector | 2.00 Mm Shrouded Idc Ejector Header / Tape & Reel Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |