Samtec Inc. IDC Connectors EHT-108-01-S-D-SM-P-TR

Description
2.00 mm Shrouded IDC Ejector Header
Request a Quote Datasheet
Description
2.00 mm Shrouded IDC Ejector Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 2271141 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2271141
IDC Connectors 2271141
2.00 mm Shrouded IDC Ejector Header

2.00 mm Shrouded IDC Ejector Header

Supplier's Site
IDC Connectors - 2271142 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2271142
IDC Connectors 2271142
2.00 mm Shrouded IDC Ejector Header

2.00 mm Shrouded IDC Ejector Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-EHT-108-01-S-D-SM-P-TR
SMD Electronic Connector 314-EHT-108-01-S-D-SM-P-TR
CONN HEADER SMD 16POS 2MM Product overview: EHT-108-01-S-D-SM-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D-S M-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 2MM Product overview: EHT-108-01-S-D-SM-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHT-108-01-S-D-SM-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHT-108-01-S-D-SM-P-TR - 917963-EHT-108-01-S-D-SM-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHT-108-01-S-D-SM-P-TR
917963-EHT-108-01-S-D-SM-P-TR
Rectangular Connectors - EHT-108-01-S-D-SM-P-TR 917963-EHT-108-01-S-D-SM-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 917963-EHT-108-01-S- D-SM-P-TR Series: EHT Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 16 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: EHT-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM13485TR, SAM13485CT, EHT-108-01-S-D-SM-P- TR-ND, SAM13485DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 917963-EHT-108-01-S-D-SM-P-TR
Series: EHT
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 16 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EHT-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13485TR, SAM13485CT, EHT-108-01-S-D-SM-P-TR-ND, SAM13485DKR

Buy Now Datasheet
2.00 Mm Shrouded Idc Ejector Header / Tape & Reel Rohs Compliant Samtec - 91P5888 - Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Shrouded Idc Ejector Header / Tape & Reel Rohs Compliant Samtec
91P5888
2.00 Mm Shrouded Idc Ejector Header / Tape & Reel Rohs Compliant Samtec 91P5888
2.00 mm Shrouded IDC Ejector Header / Tape & Reel RoHS Compliant: Yes

2.00 mm Shrouded IDC Ejector Header / Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271141 314-EHT-108-01-S-D-SM-P-TR 917963-EHT-108-01-S-D-SM-P-TR 91P5888
Product Name IDC Connectors SMD Electronic Connector Rectangular Connectors - EHT-108-01-S-D-SM-P-TR 2.00 Mm Shrouded Idc Ejector Header / Tape & Reel Rohs Compliant Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details