Samtec Inc. Terminals EHT-107-01-F-D

Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote
Description
2.00 mm Shrouded Variable Stack Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.00 mm Shrouded IDC Ejector Header / Tube, part number 91P5838, is designed for use with TCSD and TCMD connectors. It features a pitch of 2.00 mm and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It is RoHS compliant and supports lead-free soldering. The operating temperature range is from -55 °C to +125 °C, making it suitable for a wide range of applications. The header is designed for surface mount technology (SMT) with specific lead coplanarity requirements. Additionally, it offers options for strain relief and locking clips, enhancing its usability in different configurations.

Datasheet Summary
Powered by GS/AI

The 2.00 mm Shrouded IDC Ejector Header / Tube, part number 91P5838, is designed for use with TCSD and TCMD connectors. It features a pitch of 2.00 mm and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either tin or gold plating over nickel, ensuring compatibility with various soldering processes. It is RoHS compliant and supports lead-free soldering. The operating temperature range is from -55 °C to +125 °C, making it suitable for a wide range of applications. The header is designed for surface mount technology (SMT) with specific lead coplanarity requirements. Additionally, it offers options for strain relief and locking clips, enhancing its usability in different configurations.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.00 mm Shrouded Variable Stack Height T

2.00 mm Shrouded Variable Stack Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
EHT-107-01-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins EHT-107-01-F-D
CONN HEADER VERT 14POS 2MM

CONN HEADER VERT 14POS 2MM

Supplier's Site
2.00 Mm Shrouded Idc Ejector Header / Tube Rohs Compliant Samtec - 91P5838 - Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Shrouded Idc Ejector Header / Tube Rohs Compliant Samtec
91P5838
2.00 Mm Shrouded Idc Ejector Header / Tube Rohs Compliant Samtec 91P5838
2.00 mm Shrouded IDC Ejector Header / Tube RoHS Compliant: Yes

2.00 mm Shrouded IDC Ejector Header / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EHT-107-01-F-D EHT-107-01-F-D 91P5838
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2.00 Mm Shrouded Idc Ejector Header / Tube Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 16AC0518 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers