The Wire-To-Board Connector, EHT Series, part number 15P1525, features a through-hole header design with 10 positions and a 2 mm pitch. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, offering durability and reliability in various applications. The connector is available with gold-plated contacts, ensuring good conductivity and corrosion resistance. It operates within a temperature range of -55°C to +125°C and is RoHS compliant, making it suitable for environmentally conscious designs. The connector is designed to mate with common 2 mm IDC cable assemblies and includes options for strain relief and locking clips.
Wire-To-Board Connector, EHT Series, Through Hole, Header, 10, 2 mm, Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 15P1525 |
| Product Name | Wire-To-Board Connector, Eht Series, Through Hole, Header, 10, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Product Type | IC Headers |