Samtec Inc. PCB Headers EHF-125-01-L-D

Description
EHF 1.27mm PCB ejector header, 50P
Request a Quote Datasheet
Description
EHF 1.27mm PCB ejector header, 50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011995 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011995
PCB Headers 9011995
EHF 1.27mm PCB ejector header, 50P

EHF 1.27mm PCB ejector header, 50P

Supplier's Site
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ8267 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ8267
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ8267
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9011995 53AJ8267
Product Name PCB Headers Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-02-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details