Samtec Inc. PCB Headers EHF-125-01-L-D-RA

Description
EHF 1.27mm R/A PCB ejector header, 50P
Request a Quote Datasheet
Description
EHF 1.27mm R/A PCB ejector header, 50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9012002 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9012002
PCB Headers 9012002
EHF 1.27mm R/A PCB ejector header, 50P

EHF 1.27mm R/A PCB ejector header, 50P

Supplier's Site
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ6450 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ6450
Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ6450
CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER R/A 50POS 1.27MM - 680-EHF-125-01-L-D-RA - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 50POS 1.27MM
680-EHF-125-01-L-D-RA
CONN HEADER R/A 50POS 1.27MM 680-EHF-125-01-L-D-RA
CONN HEADER R/A 50POS 1.27MM

CONN HEADER R/A 50POS 1.27MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9012002 53AJ6450 680-EHF-125-01-L-D-RA
Product Name PCB Headers Connector, Header, 50Pos, 2Row, 1.27Mm; Connector Systems Samtec CONN HEADER R/A 50POS 1.27MM
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers