Samtec Inc. Header, 1.27Mm, 2X25 Position; Connector Systems Samtec EHF-125-01-F-D

Description
HEADER, 1.27MM, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X25 Position; Connector Systems Samtec - 91P5656 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X25 Position; Connector Systems Samtec
91P5656
Header, 1.27Mm, 2X25 Position; Connector Systems Samtec 91P5656
HEADER, 1.27MM, 2X25 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X25 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P5656
Product Name Header, 1.27Mm, 2X25 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products