Samtec Inc. Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec EHF-120-01-F-D-SM-TR

Description
CONNECTOR, HEADER, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec - 91P5602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec
91P5602
Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec 91P5602
CONNECTOR, HEADER, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P5602
Product Name Connector, Header, 40 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V12F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details