Samtec Inc. PCB Headers EHF-120-01-F-D-RA

Description
.050" Shrouded IDC HDR w/t Ejectors
Request a Quote Datasheet
Description
.050" Shrouded IDC HDR w/t Ejectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2080837 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2080837
PCB Headers 2080837
.050" Shrouded IDC HDR w/t Ejectors

.050" Shrouded IDC HDR w/t Ejectors

Supplier's Site
PCB Headers - 2080836 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2080836
PCB Headers 2080836
.050" Shrouded IDC HDR w/t Ejectors

.050" Shrouded IDC HDR w/t Ejectors

Supplier's Site
Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec - 91P5588 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec
91P5588
Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec 91P5588
HEADER, 1.27MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X20 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2080837 91P5588
Product Name PCB Headers Header, 1.27Mm, Right Angle, 2X20 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Rectangular Wire & Cable Connectors & Housings - 104422-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details