Samtec Inc. PCB Headers EHF-117-01-F-D

Description
.050 inch Shrouded IDC Ejector Header
Request a Quote
Description
.050 inch Shrouded IDC Ejector Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2502832 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502832
PCB Headers 2502832
.050 inch Shrouded IDC Ejector Header

.050 inch Shrouded IDC Ejector Header

Supplier's Site
PCB Headers - 2502831 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502831
PCB Headers 2502831
.050 inch Shrouded IDC Ejector Header

.050 inch Shrouded IDC Ejector Header

Supplier's Site
Header, 1.27Mm, 2X17 Position; Connector Systems Samtec - 91P5518 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X17 Position; Connector Systems Samtec
91P5518
Header, 1.27Mm, 2X17 Position; Connector Systems Samtec 91P5518
HEADER, 1.27MM, 2X17 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X17 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2502832 91P5518
Product Name PCB Headers Header, 1.27Mm, 2X17 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount - M80-4000000F3-08-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details