Samtec Inc. Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec EHF-117-01-F-D

Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 33AC2587 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
33AC2587
Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 33AC2587
CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:34Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC2587
Product Name Connector, Header, 34Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102589-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - G125-MV11205M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 TH - 10153520-2031006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details