EHF 1.27mm PCB ejector header, 26P
Manufacturer: Samtec Inc.
Win Source Part Number: 1171109-EHF-113-01-L
Manufacturer Homepage: www.samtec.com/
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
CONN HEADER VERT 26POS 1.27MM Product overview: EHF-113-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-113-01-L-D can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9011967 | 1171109-EHF-113-01-L-D | 314-EHF-113-01-L-D | 53AJ8265 |
| Product Name | PCB Headers | Rectangular Connectors - EHF-113-01-L-D | Electronic Connector | Connector, Header, 26Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector |