Samtec Inc. IDC Connectors EHF-113-01-L-D-SM-K-TR

Description
.050 Shrouded IDC Ejector Header
Request a Quote Datasheet
Description
.050 Shrouded IDC Ejector Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 2271136 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2271136
IDC Connectors 2271136
.050 Shrouded IDC Ejector Header

.050 Shrouded IDC Ejector Header

Supplier's Site
IDC Connectors - 2271135 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2271135
IDC Connectors 2271135
.050 Shrouded IDC Ejector Header

.050 Shrouded IDC Ejector Header

Supplier's Site
Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec - 91P5477 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec
91P5477
Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec 91P5477
CONNECTOR, HEADER, 26 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header, 1.27Mm, Smt, 2X13Way; Connector Systems Samtec - 54AJ5252 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smt, 2X13Way; Connector Systems Samtec
54AJ5252
Header, 1.27Mm, Smt, 2X13Way; Connector Systems Samtec 54AJ5252
HEADER, 1.27MM, SMT, 2X13WAY; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMT, 2X13WAY; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2271136 91P5477
Product Name IDC Connectors Connector, Header, 26 Position, 2Row, 1.27Mm; Connector Systems Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data