Samtec Inc. Rectangular Connectors - EHF-113-01-L-D-RA EHF-113-01-L-D-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 773697-EHF-113-01-L- D-RA Series: EHF Packaging: Tube Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 1.75A Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: EHF Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.263" (6.67mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): EHF-113-01-LM-D-RA; EHF-113-01-F-D-RA; EHF-113-01-L-D-RA-TR ; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 773697-EHF-113-01-L- D-RA Series: EHF Packaging: Tube Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 1.75A Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: EHF Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.263" (6.67mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): EHF-113-01-LM-D-RA; EHF-113-01-F-D-RA; EHF-113-01-L-D-RA-TR ; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - EHF-113-01-L-D-RA - 773697-EHF-113-01-L-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHF-113-01-L-D-RA
773697-EHF-113-01-L-D-RA
Rectangular Connectors - EHF-113-01-L-D-RA 773697-EHF-113-01-L-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 773697-EHF-113-01-L- D-RA Series: EHF Packaging: Tube Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Contact Material: Phosphor Bronze Current Rating: 1.75A Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Family Name: EHF Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Insulation Height: 0.263" (6.67mm) Contact Shape: Square Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): EHF-113-01-LM-D-RA; EHF-113-01-F-D-RA; EHF-113-01-L-D-RA-TR ; Introduction Date: October 07, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 773697-EHF-113-01-L-D-RA
Series: EHF
Packaging: Tube
Number of Positions: 26
Operating Temperature Range: -55°C ~ 125°C
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Contact Material: Phosphor Bronze
Current Rating: 1.75A
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Family Name: EHF
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.090" (2.29mm)
Insulation Height: 0.263" (6.67mm)
Contact Shape: Square
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): EHF-113-01-LM-D-RA; EHF-113-01-F-D-RA; EHF-113-01-L-D-RA-TR;
Introduction Date: October 07, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-EHF-113-01-L-D-RA
Electronic Connector 314-EHF-113-01-L-D-RA
CONN HEADER R/A 26POS 1.27MM Product overview: EHF-113-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-113-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 26POS 1.27MM Product overview: EHF-113-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-113-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
PCB Headers - 9011970 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011970
PCB Headers 9011970
EHF 1.27mm R/A PCB ejector header, 26P

EHF 1.27mm R/A PCB ejector header, 26P

Supplier's Site
Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec - 91P5474 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec
91P5474
Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec 91P5474
HEADER, 1.27MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X13 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 773697-EHF-113-01-L-D-RA 314-EHF-113-01-L-D-RA 9011970 91P5474
Product Name Rectangular Connectors - EHF-113-01-L-D-RA Electronic Connector PCB Headers Header, 1.27Mm, Right Angle, 2X13 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-F01-10KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.1203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Male connector/plug - 723-604 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers