Samtec Inc. SMD Electronic Connector EHF-110-01-LM-D-SM-LC-A

Description
CONN HEADER SMD 20POS 1.27MM Product overview: EHF-110-01-LM-D-SM-L C-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-110-01-LM-D- SM-LC-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM Product overview: EHF-110-01-LM-D-SM-L C-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-110-01-LM-D- SM-LC-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-EHF-110-01-LM-D-SM-LC-A
SMD Electronic Connector 314-EHF-110-01-LM-D-SM-LC-A
CONN HEADER SMD 20POS 1.27MM Product overview: EHF-110-01-LM-D-SM-L C-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-110-01-LM-D- SM-LC-A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: EHF-110-01-LM-D-SM-LC-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-110-01-LM-D-SM-LC-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHF-110-01-LM-D-SM-LC-A - 1035965-EHF-110-01-LM-D-SM-LC-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHF-110-01-LM-D-SM-LC-A
1035965-EHF-110-01-LM-D-SM-LC-A
Rectangular Connectors - EHF-110-01-LM-D-SM-LC-A 1035965-EHF-110-01-LM-D-SM-LC-A
Manufacturer: Samtec Inc. Win Source Part Number: 1035965-EHF-110-01-L M-D-SM-LC-A Packaging: Tube/Rail Number of Positions: 20 Features: Board Guide, Board Lock, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Current Rating: 1.75A Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1035965-EHF-110-01-LM-D-SM-LC-A
Packaging: Tube/Rail
Number of Positions: 20
Features: Board Guide, Board Lock, Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Current Rating: 1.75A
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.325" (8.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-EHF-110-01-LM-D-SM-LC-A 1035965-EHF-110-01-LM-D-SM-LC-A
Product Name SMD Electronic Connector Rectangular Connectors - EHF-110-01-LM-D-SM-LC-A
Termination Solder Solder
Unlock Full Specs
to access all available technical data