Samtec Inc. Header, 1.27Mm, Smd, 20Way; Pitch Spacing Samtec EHF-110-01-L-D-SM

Description
HEADER, 1.27MM, SMD, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 20Way; Pitch Spacing Samtec - 15P1518 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 20Way; Pitch Spacing Samtec
15P1518
Header, 1.27Mm, Smd, 20Way; Pitch Spacing Samtec 15P1518
HEADER, 1.27MM, SMD, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 20WAY; Pitch Spacing:1.27mm; No. of Contacts:20Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P1518
Product Name Header, 1.27Mm, Smd, 20Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details