Samtec Inc. Wire-To-Board Connector, Shrouded With Ejector, Ehf Series, Surface Mount, Header, 20, 1.27 Mm Rohs Compliant Samtec EHF-110-01-L-D-SM-LC

Description
Wire-To-Board Connector, Shrouded with Ejector, EHF Series, Surface Mount, Header, 20, 1.27 mm RoHS Compliant: Yes
Datasheet
Description
Wire-To-Board Connector, Shrouded with Ejector, EHF Series, Surface Mount, Header, 20, 1.27 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Shrouded With Ejector, Ehf Series, Surface Mount, Header, 20, 1.27 Mm Rohs Compliant Samtec - 71Y9055 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Shrouded With Ejector, Ehf Series, Surface Mount, Header, 20, 1.27 Mm Rohs Compliant Samtec
71Y9055
Wire-To-Board Connector, Shrouded With Ejector, Ehf Series, Surface Mount, Header, 20, 1.27 Mm Rohs Compliant Samtec 71Y9055
Wire-To-Board Connector, Shrouded with Ejector, EHF Series, Surface Mount, Header, 20, 1.27 mm RoHS Compliant: Yes

Wire-To-Board Connector, Shrouded with Ejector, EHF Series, Surface Mount, Header, 20, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec - 81AC8327 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec
81AC8327
Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec 81AC8327
CONN EJECTOR HDR HDR 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN EJECTOR HDR HDR 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ8264 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ8264
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ8264
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series; Connector Shroud:ShroudedRoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series; Connector Shroud:ShroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 71Y9055 53AJ8264
Product Name Wire-To-Board Connector, Shrouded With Ejector, Ehf Series, Surface Mount, Header, 20, 1.27 Mm Rohs Compliant Samtec Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details