Samtec Inc. PCB Headers EHF-110-01-L-D-RA

Description
.050 inch Shrouded IDC Ejector Header
Request a Quote Datasheet
Description
.050 inch Shrouded IDC Ejector Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2502830 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502830
PCB Headers 2502830
.050 inch Shrouded IDC Ejector Header

.050 inch Shrouded IDC Ejector Header

Supplier's Site
PCB Headers - 2502829 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2502829
PCB Headers 2502829
.050 inch Shrouded IDC Ejector Header

.050 inch Shrouded IDC Ejector Header

Supplier's Site
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ8263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ8263
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ8263
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2502830 53AJ8263
Product Name PCB Headers Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data