Samtec Inc. Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec EHF-110-01-F-D-SM-K-TR

Description
CONN EJECTOR HDR HDR 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet
Description
CONN EJECTOR HDR HDR 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec - 98AC1272 - Newark, An Avnet Company
Chicago, IL, United States
Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec
98AC1272
Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec 98AC1272
CONN EJECTOR HDR HDR 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN EJECTOR HDR HDR 20 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 91P5361 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
91P5361
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 91P5361
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98AC1272 91P5361
Product Name Conn Ejector Hdr Hdr 20 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products