Samtec Inc. Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec EHF-110-01-F-D-RA

Description
HEADER, 1.27MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Right Angle, 2X10 Position (part number 91P5358) is designed for wire-to-board applications with a pitch spacing of 1.27mm. It features 20 contacts arranged in 2 rows, making it suitable for compact designs. The termination type is through-hole right angle, facilitating easy integration into various PCB layouts. The header is RoHS compliant, ensuring it meets environmental regulations. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers plating options including gold on the post and matte tin on the tail. The operating temperature range is from -55°C to +125°C, which allows for versatility in different environments. This product is part of the EHF series and is compatible with specific mating connectors, providing flexibility in design choices.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Right Angle, 2X10 Position (part number 91P5358) is designed for wire-to-board applications with a pitch spacing of 1.27mm. It features 20 contacts arranged in 2 rows, making it suitable for compact designs. The termination type is through-hole right angle, facilitating easy integration into various PCB layouts. The header is RoHS compliant, ensuring it meets environmental regulations. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers plating options including gold on the post and matte tin on the tail. The operating temperature range is from -55°C to +125°C, which allows for versatility in different environments. This product is part of the EHF series and is compatible with specific mating connectors, providing flexibility in design choices.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec - 91P5358 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec
91P5358
Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec 91P5358
HEADER, 1.27MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91P5358
Product Name Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 322V012F46 - Powell Electronics, Inc.
Nicomatic North America
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details