Samtec Inc. Electronic Connector EHF-108-01-L-D-RA

Description
CONN HEADER R/A 16POS 1.27MM Product overview: EHF-108-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-108-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 16POS 1.27MM Product overview: EHF-108-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-108-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-EHF-108-01-L-D-RA
Electronic Connector 314-EHF-108-01-L-D-RA
CONN HEADER R/A 16POS 1.27MM Product overview: EHF-108-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-108-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 16POS 1.27MM Product overview: EHF-108-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-108-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - EHF-108-01-L-D-RA - 870270-EHF-108-01-L-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHF-108-01-L-D-RA
870270-EHF-108-01-L-D-RA
Rectangular Connectors - EHF-108-01-L-D-RA 870270-EHF-108-01-L-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 870270-EHF-108-01-L- D-RA Series: EHF Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 16 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: EHF-108 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 23 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 870270-EHF-108-01-L-D-RA
Series: EHF
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 16 position 0.050" (1.27mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: EHF-108
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 23
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-EHF-108-01-L-D-RA 870270-EHF-108-01-L-D-RA
Product Name Electronic Connector Rectangular Connectors - EHF-108-01-L-D-RA
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3B2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Terminal Blocks - 39.2307 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers