Samtec Inc. Headers, Male Pins EHF-108-01-L-D-RA

Description
CONN HEADER R/A 16POS 1.27MM
Datasheet
Description
CONN HEADER R/A 16POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - EHF-108-01-L-D-RA - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
EHF-108-01-L-D-RA
Headers, Male Pins EHF-108-01-L-D-RA
CONN HEADER R/A 16POS 1.27MM

CONN HEADER R/A 16POS 1.27MM

Supplier's Site Datasheet
Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5372 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5372
Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5372
CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Header; Product Range:EHF Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EHF-108-01-L-D-RA 56AC5372
Product Name Headers, Male Pins Connector, Header, 16Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole, Right Angle Through-Hole; Through Hole
Features Keying Slot
Current Rating 1.75 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
8+2 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details