Samtec Inc. PCB Headers EHF-105-01-L-D

Description
EHF 1.27mm PCB ejector header, 10P
Request a Quote Datasheet
Description
EHF 1.27mm PCB ejector header, 10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 9011939 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9011939
PCB Headers 9011939
EHF 1.27mm PCB ejector header, 10P

EHF 1.27mm PCB ejector header, 10P

Supplier's Site
Rectangular Connectors - EHF-105-01-L-D - 1016632-EHF-105-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - EHF-105-01-L-D
1016632-EHF-105-01-L-D
Rectangular Connectors - EHF-105-01-L-D 1016632-EHF-105-01-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 1016632-EHF-105-01-L -D Packaging: Tube/Rail Number of Positions: 10 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks Current Rating: 1.75A Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.350" (8.89mm) Insulation Height: 0.325" (8.25mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.120" (3.05mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 1016632-EHF-105-01-L-D
Packaging: Tube/Rail
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks
Current Rating: 1.75A
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.107" (2.71mm)
Overall Contact Length: 0.350" (8.89mm)
Insulation Height: 0.325" (8.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.120" (3.05mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-EHF-105-01-L-D
Electronic Connector 314-EHF-105-01-L-D
CONN HEADER VERT 10POS 1.27MM Product overview: EHF-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-105-01-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 1.27MM Product overview: EHF-105-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-EHF-105-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 53AJ8261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
53AJ8261
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 53AJ8261
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9011939 1016632-EHF-105-01-L-D 314-EHF-105-01-L-D 53AJ8261
Product Name PCB Headers Rectangular Connectors - EHF-105-01-L-D Electronic Connector Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
8+2 Pos. Female 24-28 AWG+RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4C10842F1-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details