The Connector Header 91P5234 is a 10-position, 2-row connector with a pitch spacing of 1.27 mm. It is designed for surface mount applications and is part of the EHF series. The connector features a shrouded and ejector design, ensuring secure connections. It is compatible with various mating connectors, including FFSD and FFTP, and is available with different tail styles, including through-hole and surface mount options. The product is RoHS compliant and operates within a temperature range of -55°C to +125°C. The terminal material is phosphor bronze, and it offers plating options of gold or matte tin. This connector is suitable for applications requiring reliable wire-to-board connections.
.050 Shrouded IDC Ejector Header
.050 Shrouded IDC Ejector Header
CONNECTOR, HEADER, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2271132 | 91P5234 |
| Product Name | IDC Connectors | Connector, Header, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Gender | Male / Plug |