Samtec Inc. Header, 1.27Mm, 2X5 Position; Connector Systems Samtec EHF-105-01-F-D

Description
HEADER, 1.27MM, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X5 Position; Connector Systems Samtec - 71P5312 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X5 Position; Connector Systems Samtec
71P5312
Header, 1.27Mm, 2X5 Position; Connector Systems Samtec 71P5312
HEADER, 1.27MM, 2X5 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X5 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:EHF Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
EHF-105-01-F-D
Connectors >> Wire To Board / Wire To Wire Connector EHF-105-01-F-D
SMD Wire To Board / Wire To Wire Connector ROHS

SMD Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 71P5312 EHF-105-01-F-D
Product Name Header, 1.27Mm, 2X5 Position; Connector Systems Samtec Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data