Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Accessories EC2-06

Description
Win Source Part Number: 990792-EC2-06 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: EC2 Number of Positions: 12 Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: EHT Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Samtec Inc. Base Product Number: EC2
Request a Quote
Description
Win Source Part Number: 990792-EC2-06 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: EC2 Number of Positions: 12 Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: EHT Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Samtec Inc. Base Product Number: EC2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 990792-EC2-06 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
990792-EC2-06
Connectors, Interconnects - Rectangular Connectors - Accessories 990792-EC2-06
Win Source Part Number: 990792-EC2-06 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: EC2 Number of Positions: 12 Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: EHT Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Samtec Inc. Base Product Number: EC2

Win Source Part Number: 990792-EC2-06
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: EC2
Number of Positions: 12
Package: Bulk
Accessory Type: Cap (Cover)
For Use With/Related Products: EHT Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Samtec Inc.
Base Product Number: EC2

Buy Now
Electronic Connector - 340-EC2-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
340-EC2-06
Electronic Connector 340-EC2-06
2MM EJECTOR HEADER CAP Product overview: EC2-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-EC2-06 can be used for catalog matching and distributor lookup.

2MM EJECTOR HEADER CAP Product overview: EC2-06 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-EC2-06 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 990792-EC2-06 340-EC2-06
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details