Samtec Inc. Rectangular Connectors - DWM-49-53-S-S-250 DWM-49-53-S-S-250

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1005708-DWM-49-53-S- S-250 Packaging: Bulk Number of Positions: 49 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.505" (12.83mm) Length - Post (Mating): 0.135" (3.43mm) Length - Stack Height: 0.250" (6.35mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1005708-DWM-49-53-S- S-250 Packaging: Bulk Number of Positions: 49 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.505" (12.83mm) Length - Post (Mating): 0.135" (3.43mm) Length - Stack Height: 0.250" (6.35mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DWM-49-53-S-S-250 - 1005708-DWM-49-53-S-S-250 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DWM-49-53-S-S-250
1005708-DWM-49-53-S-S-250
Rectangular Connectors - DWM-49-53-S-S-250 1005708-DWM-49-53-S-S-250
Manufacturer: Samtec Inc. Win Source Part Number: 1005708-DWM-49-53-S- S-250 Packaging: Bulk Number of Positions: 49 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.505" (12.83mm) Length - Post (Mating): 0.135" (3.43mm) Length - Stack Height: 0.250" (6.35mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1005708-DWM-49-53-S-S-250
Packaging: Bulk
Number of Positions: 49
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.505" (12.83mm)
Length - Post (Mating): 0.135" (3.43mm)
Length - Stack Height: 0.250" (6.35mm)
Length - Tail: 0.120" (3.05mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 400-DWM-49-53-S-S-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DWM-49-53-S-S-250
Electronic Connector 400-DWM-49-53-S-S-250
CONN HDR 49POS 0.05 STACK T/H Product overview: DWM-49-53-S-S-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-49-53-S-S-25 0 can be used for catalog matching and distributor lookup.

CONN HDR 49POS 0.05 STACK T/H Product overview: DWM-49-53-S-S-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-49-53-S-S-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1005708-DWM-49-53-S-S-250 400-DWM-49-53-S-S-250
Product Name Rectangular Connectors - DWM-49-53-S-S-250 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Multipole Connectors - B Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details