Samtec Inc. Header, 40 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-40-56-G-S-395

Description
HEADER, 40 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
HEADER, 40 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is lead-free solderable and offers a maximum lead coplanarity of 0.15 mm. This component is suitable for applications requiring high-density board stacking and is compatible with various mating connectors in the Samtec product line.

Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is lead-free solderable and offers a maximum lead coplanarity of 0.15 mm. This component is suitable for applications requiring high-density board stacking and is compatible with various mating connectors in the Samtec product line.

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P4737 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P4737
Header, 40 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P4737
HEADER, 40 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 40 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P4737
Product Name Header, 40 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D25S33E6GX12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details