Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DWM-37-61-G-D-250

Description
Win Source Part Number: 1073862-DWM-37-61-G- D-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 74 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.680" (17.272mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Length - Overall Pin: 1.050" (26.670mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-37
Request a Quote Datasheet
Description
Win Source Part Number: 1073862-DWM-37-61-G- D-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 74 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.680" (17.272mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Length - Overall Pin: 1.050" (26.670mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1073862-DWM-37-61-G-D-250 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1073862-DWM-37-61-G-D-250
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1073862-DWM-37-61-G-D-250
Win Source Part Number: 1073862-DWM-37-61-G- D-250 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 74 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.680" (17.272mm) Length - Stack Height: 0.250" (6.350mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Length - Overall Pin: 1.050" (26.670mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-37

Win Source Part Number: 1073862-DWM-37-61-G-D-250
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DWM
Number of Positions: 74
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.680" (17.272mm)
Length - Stack Height: 0.250" (6.350mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.050" (26.670mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DWM-37

Buy Now Datasheet
Electronic Connector - 400-DWM-37-61-G-D-250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DWM-37-61-G-D-250
Electronic Connector 400-DWM-37-61-G-D-250
CONN HDR 74POS 0.05 STACK T/H Product overview: DWM-37-61-G-D-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-37-61-G-D-25 0 can be used for catalog matching and distributor lookup.

CONN HDR 74POS 0.05 STACK T/H Product overview: DWM-37-61-G-D-250 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-37-61-G-D-250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1073862-DWM-37-61-G-D-250 400-DWM-37-61-G-D-250
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details