The Header, part number 91P4638, features 36 contacts arranged in a single row with a pitch spacing of 1.27 mm. It utilizes through-hole termination, making it suitable for various PCB applications. The contact material is phosphor bronze, and the header is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The product is designed for lead-free soldering and has a maximum lead coplanarity of 0.15 mm. This header is part of the DWM series, which is recognized for its compatibility with other Samtec connectors, enhancing its versatility in high-density board stacking applications.
HEADER, 36 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:36Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 91P4638 |
| Product Name | Header, 36 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |