Samtec Inc. Header, 70 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-35-55-G-D-280

Description
HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 70 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 38AC6847 - Newark, An Avnet Company
Chicago, IL, United States
Header, 70 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
38AC6847
Header, 70 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 38AC6847
HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 70 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC6847
Product Name Header, 70 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
24+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details