Win Source Part Number: 1038914-DWM-30-54-S-
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, DWM
Number of Positions: 60
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 15
Length - Post (Mating): 0.225" (5.715mm)
Length - Stack Height: 0.210" (5.334mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMS-130-02-G-D-RA; TFM-130-01-L-D-RE2-W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.555" (14.097mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DWM-30
.050 x .100 Flex Stack, Flexible Micro
CONN HDR 60POS 0.05 STACK T/H Product overview: DWM-30-54-S-D-210 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-30-54-S-D-21
CONN HDR 60POS 0.05 STACK T/H
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1038914-DWM-30-54-S-D-210 | DWM-30-54-S-D-210 | 400-DWM-30-54-S-D-210 | DWM-30-54-S-D-210 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Board to Board & Mezzanine Connectors | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty |