The Header, 30 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. This component is suitable for high-density board stacking applications and is compatible with various mating connectors in the Samtec range.
HEADER, 30 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:30Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 91P4159 |
| Product Name | Header, 30 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec |
| Product Type | IC Headers |