Samtec Inc. Header, 50 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-25-59-G-D-500

Description
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 50 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P3983 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P3983
Header, 50 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P3983
HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 50 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3983
Product Name Header, 50 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D09S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102095-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details