Samtec Inc. Header, 22 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-22-60-S-S-535

Description
HEADER, 22 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 22 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 22 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P3816 - Newark, An Avnet Company
Chicago, IL, United States
Header, 22 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P3816
Header, 22 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P3816
HEADER, 22 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 22 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3816
Product Name Header, 22 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11150 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details