Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DWM-20-53-G-S-300-003 DWM-20-53-G-S-300-003

Description
Manufacturer: Samtec Inc. Win Source Part Number: 775432-DWM-20-53-G-S -300-003 Series: Flex Stack, DWM Packaging: Bulk Number of Positions: 20 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.505" (12.83mm) Length - Post (Mating): 0.085" (2.16mm) Length - Stack Height: 0.300" (7.62mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DWM Categories: Connectors, Interconnects Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 775432-DWM-20-53-G-S -300-003 Series: Flex Stack, DWM Packaging: Bulk Number of Positions: 20 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.505" (12.83mm) Length - Post (Mating): 0.085" (2.16mm) Length - Stack Height: 0.300" (7.62mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DWM Categories: Connectors, Interconnects Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DWM-20-53-G-S-300-003 - 775432-DWM-20-53-G-S-300-003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DWM-20-53-G-S-300-003
775432-DWM-20-53-G-S-300-003
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DWM-20-53-G-S-300-003 775432-DWM-20-53-G-S-300-003
Manufacturer: Samtec Inc. Win Source Part Number: 775432-DWM-20-53-G-S -300-003 Series: Flex Stack, DWM Packaging: Bulk Number of Positions: 20 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.505" (12.83mm) Length - Post (Mating): 0.085" (2.16mm) Length - Stack Height: 0.300" (7.62mm) Length - Tail: 0.120" (3.05mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DWM Categories: Connectors, Interconnects Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 775432-DWM-20-53-G-S-300-003
Series: Flex Stack, DWM
Packaging: Bulk
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 1
Termination: Solder
Length - Overall: 0.505" (12.83mm)
Length - Post (Mating): 0.085" (2.16mm)
Length - Stack Height: 0.300" (7.62mm)
Length - Tail: 0.120" (3.05mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Family Name: DWM
Categories: Connectors, Interconnects
Introduction Date: January 07, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 775432-DWM-20-53-G-S-300-003
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DWM-20-53-G-S-300-003
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1730922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details