Samtec Inc. Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-20-52-G-S-250

Description
HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P3555 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P3555
Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P3555
HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3555
Product Name Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102095-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
4+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details