Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DWM-16-61-S-D-710

Description
Win Source Part Number: 968059-DWM-16-61-S-D -710 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 32 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Tube Standard Package: 28 Length - Post (Mating): 0.220" (5.588mm) Length - Stack Height: 0.710" (18.034mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Length - Overall Pin: 1.050" (26.670mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-16
Request a Quote Datasheet
Description
Win Source Part Number: 968059-DWM-16-61-S-D -710 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 32 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Tube Standard Package: 28 Length - Post (Mating): 0.220" (5.588mm) Length - Stack Height: 0.710" (18.034mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Length - Overall Pin: 1.050" (26.670mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 968059-DWM-16-61-S-D-710 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
968059-DWM-16-61-S-D-710
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 968059-DWM-16-61-S-D-710
Win Source Part Number: 968059-DWM-16-61-S-D -710 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DWM Number of Positions: 32 Pitch: 0.050" (1.27mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Tube Standard Package: 28 Length - Post (Mating): 0.220" (5.588mm) Length - Stack Height: 0.710" (18.034mm) Length - Tail: 0.120" (3.048mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Length - Overall Pin: 1.050" (26.670mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DWM-16

Win Source Part Number: 968059-DWM-16-61-S-D-710
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DWM
Number of Positions: 32
Pitch: 0.050" (1.27mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Tube
Standard Package: 28
Length - Post (Mating): 0.220" (5.588mm)
Length - Stack Height: 0.710" (18.034mm)
Length - Tail: 0.120" (3.048mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.050" (26.670mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DWM-16

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DWM-16-61-S-D-710
Electronic Connector 400-DWM-16-61-S-D-710
CONN HDR 32POS 0.05 STACK T/H Product overview: DWM-16-61-S-D-710 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-16-61-S-D-71 0 can be used for catalog matching and distributor lookup.

CONN HDR 32POS 0.05 STACK T/H Product overview: DWM-16-61-S-D-710 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DWM-16-61-S-D-710 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - DWM-16-61-S-D-710 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
DWM-16-61-S-D-710
Board to Board & Mezzanine Connectors DWM-16-61-S-D-710
.050 x .100 Flex Stack, Flexible Micro

.050 x .100 Flex Stack, Flexible Micro

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DWM-16-61-S-D-710
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DWM-16-61-S-D-710
CONN HDR 32POS 0.05 STACK T/H

CONN HDR 32POS 0.05 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 968059-DWM-16-61-S-D-710 400-DWM-16-61-S-D-710 DWM-16-61-S-D-710 DWM-16-61-S-D-710
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details