Samtec Inc. Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec DWM-16-61-G-S-810

Description
HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is lead-free solderable and offers a maximum lead coplanarity of 0.15 mm. This component is suitable for high-density board stacking applications and is compatible with various mating connectors in the Samtec product line.

Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 1 Row, Through Hole, 1.27 mm from the DWM Series by Samtec features a pitch spacing of 1.27 mm and is designed for through-hole mounting. The contact material is phosphor bronze, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is lead-free solderable and offers a maximum lead coplanarity of 0.15 mm. This component is suitable for high-density board stacking applications and is compatible with various mating connectors in the Samtec product line.

Suppliers

Company
Product
Description
Supplier Links
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec - 91P3356 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
91P3356
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec 91P3356
HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HEADER, 16 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3356
Product Name Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-214-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details