Samtec Inc. Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-16-55-S-D-270

Description
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P3295 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P3295
Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P3295
HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 32 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3295
Product Name Header, 32 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Stacking, Header, 60Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3998 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102541-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details