Samtec Inc. Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-14-61-G-D-800

Description
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 28 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a contact material of phosphor bronze and is RoHS compliant. It has a pitch spacing of 1.27 mm and is designed for through-hole termination. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. It is suitable for high-density board stacking applications and can be used with various mating connectors.

Datasheet Summary
Powered by GS/AI

The Header, 28 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a contact material of phosphor bronze and is RoHS compliant. It has a pitch spacing of 1.27 mm and is designed for through-hole termination. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. It is suitable for high-density board stacking applications and can be used with various mating connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P3063 - Newark, An Avnet Company
Chicago, IL, United States
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P3063
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P3063
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3063
Product Name Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PTFE Insulated Threaded Turret Terminal - 11352 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Headers & Wire Housings - G125-FS15005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details