Samtec Inc. Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec DWM-14-57-G-D-450

Description
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Description
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 28 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a contact material of phosphor bronze and is RoHS compliant. It supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is designed for through-hole mounting and has a pitch spacing of 1.27 mm. It is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. The product is suitable for high-density board stacking applications and is compatible with various Samtec connectors.

Datasheet Summary
Powered by GS/AI

The Header, 28 Contacts, 2 Rows, Through Hole, 1.27 mm from the DWM Series by Samtec features a contact material of phosphor bronze and is RoHS compliant. It supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is designed for through-hole mounting and has a pitch spacing of 1.27 mm. It is lead-free solderable and offers a maximum SMT lead coplanarity of 0.15 mm. The product is suitable for high-density board stacking applications and is compatible with various Samtec connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec - 91P3041 - Newark, An Avnet Company
Chicago, IL, United States
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
91P3041
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec 91P3041
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Product Range:DWM Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:1.27mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91P3041
Product Name Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 64AC8713 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details